GC Electronics Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 45-374

Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics - 50F6394 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
50F6394
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 50F6394
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, D-Sub; 10 ft.; 28 AWG; RS232 (DB25); Non Booted; UL Listed - 70159858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, D-Sub; 10 ft.; 28 AWG; RS232 (DB25); Non Booted; UL Listed
70159858
Cable, D-Sub; 10 ft.; 28 AWG; RS232 (DB25); Non Booted; UL Listed 70159858
Standard Computer Cable, Cable Type RS 232, UL Listed Standard DB-25 connectors all cables wired straight through. Shielded with 100% aluminized Mylar foil wrap. Putty color. Premium quality cables are made with 24 AWG stranded cable, high quality cables are made with 28 AWG cable and heavy duty mylar foil shield.

Standard Computer Cable, Cable Type RS 232, UL Listed
Standard DB-25 connectors all cables wired straight through. Shielded with 100% aluminized Mylar foil wrap. Putty color.
Premium quality cables are made with 24 AWG stranded cable, high quality cables are made with 28 AWG cable and heavy duty mylar foil shield.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 50F6394 70159858
Product Name Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics Cable, D-Sub; 10 ft.; 28 AWG; RS232 (DB25); Non Booted; UL Listed
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1828908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details