GC Electronics Computer Cable, Serial, 100Ft, Putty; Connector Type A Gc Electronics 45-369

Description
COMPUTER CABLE, SERIAL, 100FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Putty; Product Range:
Datasheet
Description
COMPUTER CABLE, SERIAL, 100FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Putty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 100Ft, Putty; Connector Type A Gc Electronics - 50F6402 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 100Ft, Putty; Connector Type A Gc Electronics
50F6402
Computer Cable, Serial, 100Ft, Putty; Connector Type A Gc Electronics 50F6402
COMPUTER CABLE, SERIAL, 100FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Putty; Product Range:

COMPUTER CABLE, SERIAL, 100FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Putty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6402
Product Name Computer Cable, Serial, 100Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details