GC Electronics Computer Cable, Serial, 2Ft, Putty; Connector Type A Gc Electronics 45-358

Description
COMPUTER CABLE, SERIAL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 2Ft, Putty; Connector Type A Gc Electronics - 50F6392 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2Ft, Putty; Connector Type A Gc Electronics
50F6392
Computer Cable, Serial, 2Ft, Putty; Connector Type A Gc Electronics 50F6392
COMPUTER CABLE, SERIAL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; DB25 female/DB25 male; protocol:RS-232; 2 ft lngth; 25x28 AWG - 70159524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; DB25 female/DB25 male; protocol:RS-232; 2 ft lngth; 25x28 AWG
70159524
Cable; DB25 female/DB25 male; protocol:RS-232; 2 ft lngth; 25x28 AWG 70159524
Cable; DB25 female/DB25 male; protocol:RS-232; 2 ft lngth; 25x28 AWG

Cable; DB25 female/DB25 male; protocol:RS-232; 2 ft lngth; 25x28 AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 50F6392 70159524
Product Name Computer Cable, Serial, 2Ft, Putty; Connector Type A Gc Electronics Cable; DB25 female/DB25 male; protocol:RS-232; 2 ft lngth; 25x28 AWG
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 1797972 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details