GC Electronics Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics 45-320

Description
COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ftRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics - 50F6410 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics
50F6410
Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics 50F6410
COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6410
Product Name Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Display Development Tools - 1806852 - RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Standards / Certifications RoHS
View Details