GC Electronics Cable Assemblies - D-Sub Cables 45-314

Description
CABLE ASSY DB09 PUTTY 3.05M
Description
CABLE ASSY DB09 PUTTY 3.05M

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - D-Sub Cables - 45-314 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
45-314
Cable Assemblies - D-Sub Cables 45-314
CABLE ASSY DB09 PUTTY 3.05M

CABLE ASSY DB09 PUTTY 3.05M

Supplier's Site
COMPUTER CABLE, DB9M/DB9F 10' - 70159709 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DB9M/DB9F 10'
70159709
COMPUTER CABLE, DB9M/DB9F 10' 70159709
Standard Computer Cable, Cable Type RS 232, UL Listed Premium quality cables carry a limited lifetime warranty All computer cables are made to comply with industry standards Cables are made with UL Listed cable which is tested at 80 °C @ 300 V The connectors have molded cover, and thumbscrews All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield Putty Color

Standard Computer Cable, Cable Type RS 232, UL Listed

  • Premium quality cables carry a limited lifetime warranty
  • All computer cables are made to comply with industry standards
  • Cables are made with UL Listed cable which is tested at 80 °C @ 300 V
  • The connectors have molded cover, and thumbscrews
  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
  • Putty Color
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 45-314 70159709
Product Name Cable Assemblies - D-Sub Cables COMPUTER CABLE, DB9M/DB9F 10'
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details