GC Electronics Cable Assemblies - D-Sub Cables 45-308

Description
CABLE ASSY DB09 PUTTY 1.83M
Datasheet
Description
CABLE ASSY DB09 PUTTY 1.83M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - D-Sub Cables - 45-308 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
45-308
Cable Assemblies - D-Sub Cables 45-308
CABLE ASSY DB09 PUTTY 1.83M

CABLE ASSY DB09 PUTTY 1.83M

Supplier's Site
COMPUTER CABLE, DB9M/DB9F 6' - 70159708 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DB9M/DB9F 6'
70159708
COMPUTER CABLE, DB9M/DB9F 6' 70159708
Computer Cable All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield Putty Color

Computer Cable

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
  • Putty Color
Supplier's Site
Computer Cable, Ega, 6Ft, Putty; Connector Type A Gc Electronics - 28M9412 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ega, 6Ft, Putty; Connector Type A Gc Electronics
28M9412
Computer Cable, Ega, 6Ft, Putty; Connector Type A Gc Electronics 28M9412
COMPUTER CABLE, EGA, 6FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTER CABLE, EGA, 6FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 45-308 70159708 28M9412
Product Name Cable Assemblies - D-Sub Cables COMPUTER CABLE, DB9M/DB9F 6' Computer Cable, Ega, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details