GC Electronics COMPUTER CABLE, DB9M/DB9F 25' 45-306

Description
Standard Computer Cable, Cable Type RS 232, UL Listed Premium quality cables carry a limited lifetime warranty All computer cables are made to comply with industry standards Cables are made with UL Listed cable which is tested at 80 °C @ 300 V The connectors have molded cover, and thumbscrews All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield Putty Color
Description
Standard Computer Cable, Cable Type RS 232, UL Listed Premium quality cables carry a limited lifetime warranty All computer cables are made to comply with industry standards Cables are made with UL Listed cable which is tested at 80 °C @ 300 V The connectors have molded cover, and thumbscrews All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield Putty Color

Suppliers

Company
Product
Description
Supplier Links
COMPUTER CABLE, DB9M/DB9F 25' - 70159710 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DB9M/DB9F 25'
70159710
COMPUTER CABLE, DB9M/DB9F 25' 70159710
Standard Computer Cable, Cable Type RS 232, UL Listed Premium quality cables carry a limited lifetime warranty All computer cables are made to comply with industry standards Cables are made with UL Listed cable which is tested at 80 °C @ 300 V The connectors have molded cover, and thumbscrews All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield Putty Color

Standard Computer Cable, Cable Type RS 232, UL Listed

  • Premium quality cables carry a limited lifetime warranty
  • All computer cables are made to comply with industry standards
  • Cables are made with UL Listed cable which is tested at 80 °C @ 300 V
  • The connectors have molded cover, and thumbscrews
  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
  • Putty Color
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70159710
Product Name COMPUTER CABLE, DB9M/DB9F 25'
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1765800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details