GC Electronics D Sub Adapter, 9Male-25Male; D Sub Connector A Gc Electronics 45-2512-0000

Description
D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s; Product Range:- RoHS Compliant: Yes
Datasheet
Description
D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9Male-25Male; D Sub Connector A Gc Electronics - 36C8024 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-25Male; D Sub Connector A Gc Electronics
36C8024
D Sub Adapter, 9Male-25Male; D Sub Connector A Gc Electronics 36C8024
D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s; Product Range:- RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36C8024
Product Name D Sub Adapter, 9Male-25Male; D Sub Connector A Gc Electronics
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Fluid connector set - SASA-FW-A-32-TN12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details