GC Electronics Computer Cable, Ieee 1284, 10Ft, Putty; Connector Type A Gc Electronics 45-2507

Description
COMPUTER CABLE, IEEE 1284, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft
Datasheet
Description
COMPUTER CABLE, IEEE 1284, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1284, 10Ft, Putty; Connector Type A Gc Electronics - 95B7138 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1284, 10Ft, Putty; Connector Type A Gc Electronics
95B7138
Computer Cable, Ieee 1284, 10Ft, Putty; Connector Type A Gc Electronics 95B7138
COMPUTER CABLE, IEEE 1284, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft

COMPUTER CABLE, IEEE 1284, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7138
Product Name Computer Cable, Ieee 1284, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details