GC Electronics Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics 45-2506

Description
COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics - 64M1806 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics
64M1806
Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics 64M1806
COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64M1806
Product Name Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 1828861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details