GC Electronics Computer Cable, Ieee 1284, 3Ft, Putty; Connector Type A Gc Electronics 45-2503

Description
COMPUTER CABLE, IEEE 1284, 3FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Description
COMPUTER CABLE, IEEE 1284, 3FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1284, 3Ft, Putty; Connector Type A Gc Electronics - 95B7136 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1284, 3Ft, Putty; Connector Type A Gc Electronics
95B7136
Computer Cable, Ieee 1284, 3Ft, Putty; Connector Type A Gc Electronics 95B7136
COMPUTER CABLE, IEEE 1284, 3FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1284, 3FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7136
Product Name Computer Cable, Ieee 1284, 3Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/320-250 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 8.2 ft (25 dm)
View Details