GC Electronics Printer Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics 45-204

Description
PRINTER CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics - 50F6377 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics
50F6377
Printer Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics 50F6377
PRINTER CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6377
Product Name Printer Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details