GC Electronics Printer Cable, Parallel, 2Ft, Putty; Connector Type A Gc Electronics 45-202

Description
PRINTER CABLE, PARALLEL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 2Ft, Putty; Connector Type A Gc Electronics - 50F6376 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 2Ft, Putty; Connector Type A Gc Electronics
50F6376
Printer Cable, Parallel, 2Ft, Putty; Connector Type A Gc Electronics 50F6376
PRINTER CABLE, PARALLEL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 2FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6376
Product Name Printer Cable, Parallel, 2Ft, Putty; Connector Type A Gc Electronics
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details