GC Electronics Monitor Cable, Vga Video, 25Ft, Black; Connector Type A Gc Electronics 45-1860

Description
MONITOR CABLE, VGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 25Ft, Black; Connector Type A Gc Electronics - 64M1805 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 25Ft, Black; Connector Type A Gc Electronics
64M1805
Monitor Cable, Vga Video, 25Ft, Black; Connector Type A Gc Electronics 64M1805
MONITOR CABLE, VGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64M1805
Product Name Monitor Cable, Vga Video, 25Ft, Black; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details