GC Electronics Monitor Cable, Rgb Video Video Video Video Video Video, 6Ft, Putty; Connector Type A Gc Electronics 45-1840

Description
MONITOR CABLE, RGB VIDEO VIDEO VIDEO VIDEO VIDEO VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, RGB VIDEO VIDEO VIDEO VIDEO VIDEO VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Rgb Video Video Video Video Video Video, 6Ft, Putty; Connector Type A Gc Electronics - 16F3035 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Rgb Video Video Video Video Video Video, 6Ft, Putty; Connector Type A Gc Electronics
16F3035
Monitor Cable, Rgb Video Video Video Video Video Video, 6Ft, Putty; Connector Type A Gc Electronics 16F3035
MONITOR CABLE, RGB VIDEO VIDEO VIDEO VIDEO VIDEO VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

MONITOR CABLE, RGB VIDEO VIDEO VIDEO VIDEO VIDEO VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F3035
Product Name Monitor Cable, Rgb Video Video Video Video Video Video, 6Ft, Putty; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details