GC Electronics CABLE, SUPER VGA, HD15(M)/HD15(M), 10' 45-1839

Description
Made with Three High Quality 75 ω Mini Coax Cables Designed for Use with High Resolution Monitors
Description
Made with Three High Quality 75 ω Mini Coax Cables Designed for Use with High Resolution Monitors

Suppliers

Company
Product
Description
Supplier Links
CABLE, SUPER VGA, HD15(M)/HD15(M), 10' - 70159712 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, SUPER VGA, HD15(M)/HD15(M), 10'
70159712
CABLE, SUPER VGA, HD15(M)/HD15(M), 10' 70159712
Made with Three High Quality 75 ω Mini Coax Cables Designed for Use with High Resolution Monitors

  • Made with Three High Quality 75 Ω Mini Coax Cables
  • Designed for Use with High Resolution Monitors
Supplier's Site
Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics - 64M1804 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics
64M1804
Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics 64M1804
MONITOR CABLE, VGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159712 64M1804
Product Name CABLE, SUPER VGA, HD15(M)/HD15(M), 10' Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics
Application Computer; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details