GC Electronics Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics 45-1838

Description
MONITOR CABLE, VGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Description
MONITOR CABLE, VGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics - 16F3038 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics
16F3038
Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics 16F3038
MONITOR CABLE, VGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site
CABLE, SUPER VGA, HD15(M)/HD15(F), 10' - 70159714 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, SUPER VGA, HD15(M)/HD15(F), 10'
70159714
CABLE, SUPER VGA, HD15(M)/HD15(F), 10' 70159714
Super VGA Cable,HD15(M)⁄HD15(F ), High Quality, Length 10 ft. 10 ft. length Made with Three High Quality 75 ω Mini Coax Cables Designed for Use with High Resolution Monitors

Super VGA Cable,HD15(M)⁄HD15(F), High Quality, Length 10 ft.

  • 10 ft. length
  • Made with Three High Quality 75 Ω Mini Coax Cables
  • Designed for Use with High Resolution Monitors
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 16F3038 70159714
Product Name Monitor Cable, Vga Video, 10Ft, Black; Connector Type A Gc Electronics CABLE, SUPER VGA, HD15(M)/HD15(F), 10'
Application Video Computer; Video
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details