GC Electronics Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics 45-1806

Description
COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:
Datasheet
Description
COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics - 16F3031 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics
16F3031
Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics 16F3031
COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:

COMPUTER CABLE, IEEE 1284, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F3031
Product Name Computer Cable, Ieee 1284, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Parallel Cables - 1828901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Parallel
Cable Shielding Aluminium-mylar
View Details