GC Electronics USB Cables 45-1433-3

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - GC14333-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
GC14333-ND
USB Cables GC14333-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 9.84' (3.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 45-1433-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
45-1433-3
Cable Assemblies - USB Cables 45-1433-3
CABLE A PLUG TO MCR B PLUG 9.84'

CABLE A PLUG TO MCR B PLUG 9.84'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number GC14333-ND 45-1433-3
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details