GC Electronics USB 2.0 Metal Shells A Plug to B Plug -15 ft - Best 45-1426-15

Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet
Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Metal Shells A Plug to B Plug -15 ft - Best - 70159517 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB 2.0 Metal Shells A Plug to B Plug -15 ft - Best
70159517
USB 2.0 Metal Shells A Plug to B Plug -15 ft - Best 70159517
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Supplier's Site
Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics - 31K9336 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics
31K9336
Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics 31K9336
COMPUTER CABLE, USB 2.0, 15FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 15FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159517 31K9336
Product Name USB 2.0 Metal Shells A Plug to B Plug -15 ft - Best Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details