GC Electronics USB 2.0 Metal Shells A Plug to A Plug -15 ft - Best 45-1425-15

Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet
Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Metal Shells A Plug to A Plug -15 ft - Best - 70159516 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB 2.0 Metal Shells A Plug to A Plug -15 ft - Best
70159516
USB 2.0 Metal Shells A Plug to A Plug -15 ft - Best 70159516
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Supplier's Site
Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics - 31K9335 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics
31K9335
Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics 31K9335
COMPUTER CABLE, USB 2.0, 15FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 15FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159516 31K9335
Product Name USB 2.0 Metal Shells A Plug to A Plug -15 ft - Best Computer Cable, Usb 2.0, 15Ft, Black; Connector A Gc Electronics
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details