GC Electronics Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics 45-1404-15

Description
COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics - 31K9328 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics
31K9328
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics 31K9328
COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
USB 2.0 A Plug to A Jack - 15 ft - Good - 70159510 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB 2.0 A Plug to A Jack - 15 ft - Good
70159510
USB 2.0 A Plug to A Jack - 15 ft - Good 70159510
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 31K9328 70159510
Product Name Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics USB 2.0 A Plug to A Jack - 15 ft - Good
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 309508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Cable Length 5.91 ft (18 dm)
View Details