GC Electronics Computer Cable, Usb 1.0, 3M, White; Connector A Gc Electronics 45-1403

Description
COMPUTER CABLE, USB 1.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 1.0, 1.1; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
Description
COMPUTER CABLE, USB 1.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 1.0, 1.1; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 1.0, 3M, White; Connector A Gc Electronics - 95B7122 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 1.0, 3M, White; Connector A Gc Electronics
95B7122
Computer Cable, Usb 1.0, 3M, White; Connector A Gc Electronics 95B7122
COMPUTER CABLE, USB 1.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 1.0, 1.1; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB 1.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 1.0, 1.1; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7122
Product Name Computer Cable, Usb 1.0, 3M, White; Connector A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 1932862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details