GC Electronics USB 2.0 A Plug to B Plug - 15 ft - Good 45-1401-15

Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Plug to B Plug - 15 ft - Good - 70159509 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB 2.0 A Plug to B Plug - 15 ft - Good
70159509
USB 2.0 A Plug to B Plug - 15 ft - Good 70159509
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Supplier's Site
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics - 31K9326 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics
31K9326
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics 31K9326
COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159509 31K9326
Product Name USB 2.0 A Plug to B Plug - 15 ft - Good Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics
Application Computer Computer
Unlock Full Specs
to access all available technical data