GC Electronics USB 2.0 A Plug to A Plug - 15 ft - Good 45-1400-15

Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet
Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Plug to A Plug - 15 ft - Good - 70159508 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB 2.0 A Plug to A Plug - 15 ft - Good
70159508
USB 2.0 A Plug to A Plug - 15 ft - Good 70159508
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Supplier's Site
Computer Cable, Usb 2.0, 15Ft, White; Connector A Gc Electronics - 31K9325 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 15Ft, White; Connector A Gc Electronics
31K9325
Computer Cable, Usb 2.0, 15Ft, White; Connector A Gc Electronics 31K9325
COMPUTER CABLE, USB 2.0, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 15FT, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159508 31K9325
Product Name USB 2.0 A Plug to A Plug - 15 ft - Good Computer Cable, Usb 2.0, 15Ft, White; Connector A Gc Electronics
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 179927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details