GC Electronics Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics 45-1363-15

Description
COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics - 08R4863 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics
08R4863
Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics 08R4863
COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R4863
Product Name Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details