GC Electronics Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics 45-1356-15

Description
COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes
Description
COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Computer Cable, IEEE 1394, 15Ft, Black, features a connector type A and is designed for high-speed data transfer. It is compliant with the IEEE 1394 Firewire standard, which supports data rates up to 1.6 Gbps. The cable length is 15 feet (approximately 4.6 meters), making it suitable for various applications where extended reach is required. The black jacket provides durability and a professional appearance. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is ideal for engineers looking for reliable connectivity solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Computer Cable, IEEE 1394, 15Ft, Black, features a connector type A and is designed for high-speed data transfer. It is compliant with the IEEE 1394 Firewire standard, which supports data rates up to 1.6 Gbps. The cable length is 15 feet (approximately 4.6 meters), making it suitable for various applications where extended reach is required. The black jacket provides durability and a professional appearance. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is ideal for engineers looking for reliable connectivity solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics - 08R4861 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics
08R4861
Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics 08R4861
COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 15FT, BLACK; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R4861
Product Name Computer Cable, Ieee 1394, 15Ft, Black; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details