GC Electronics Computer Cable, Ieee 1394, 2M, Putty; Connector Type A Gc Electronics 45-1346

Description
COMPUTER CABLE, IEEE 1394, 2M, PUTTY; Connector Type A:IEEE 1394 Firewire 4 Position Plug; Connector Type B:IEEE 1394 Firewire 4 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Putty RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 2M, PUTTY; Connector Type A:IEEE 1394 Firewire 4 Position Plug; Connector Type B:IEEE 1394 Firewire 4 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Putty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 2M, Putty; Connector Type A Gc Electronics - 95B7119 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 2M, Putty; Connector Type A Gc Electronics
95B7119
Computer Cable, Ieee 1394, 2M, Putty; Connector Type A Gc Electronics 95B7119
COMPUTER CABLE, IEEE 1394, 2M, PUTTY; Connector Type A:IEEE 1394 Firewire 4 Position Plug; Connector Type B:IEEE 1394 Firewire 4 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Putty RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 2M, PUTTY; Connector Type A:IEEE 1394 Firewire 4 Position Plug; Connector Type B:IEEE 1394 Firewire 4 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Putty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7119
Product Name Computer Cable, Ieee 1394, 2M, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details