GC Electronics Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics 45-0890

Description
COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft
Datasheet
Description
COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics - 95F2274 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics
95F2274
Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics 95F2274
COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft

COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F2274
Product Name Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC33468L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details