GC Electronics Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics 45-0815

Description
COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics - 50F6417 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics
50F6417
Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics 50F6417
COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes

COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6417
Product Name Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
SCSI Cables - 1823927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type SCSI
Cable Shielding Foil; Mylar foil
Mylar foil
View Details