GC Electronics Extension Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics 45-0715

Description
EXTENSION CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:
Datasheet
Description
EXTENSION CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics - 50F6409 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics
50F6409
Extension Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics 50F6409
EXTENSION CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:

EXTENSION CABLE, PARALLEL, 10FT, PUTTY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6409
Product Name Extension Cable, Parallel, 10Ft, Putty; Connector Type A Gc Electronics
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details