GC Electronics Adapter, Rs-232 Jack-Rs-232 Plug; Inter Series Connector A Gc Electronics 45-0588-00BU

Description
ADAPTER, RS-232 JACK-RS-232 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Plug RoHS Compliant: Yes
Datasheet
Description
ADAPTER, RS-232 JACK-RS-232 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rs-232 Jack-Rs-232 Plug; Inter Series Connector A Gc Electronics - 28M9417 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rs-232 Jack-Rs-232 Plug; Inter Series Connector A Gc Electronics
28M9417
Adapter, Rs-232 Jack-Rs-232 Plug; Inter Series Connector A Gc Electronics 28M9417
ADAPTER, RS-232 JACK-RS-232 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Plug RoHS Compliant: Yes

ADAPTER, RS-232 JACK-RS-232 PLUG; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Receptacle; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M9417
Product Name Adapter, Rs-232 Jack-Rs-232 Plug; Inter Series Connector A Gc Electronics
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers