GC Electronics Computer Cable, Null Modem, Putty; Connector Type A Gc Electronics 45-0583

Description
COMPUTER CABLE, NULL MODEM, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, Putty; Connector Type A Gc Electronics - 28M9416 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, Putty; Connector Type A Gc Electronics
28M9416
Computer Cable, Null Modem, Putty; Connector Type A Gc Electronics 28M9416
COMPUTER CABLE, NULL MODEM, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28M9416
Product Name Computer Cable, Null Modem, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064529-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details