GC Electronics D Sub Adapter, 9Male-9Female; D Sub Connector A Gc Electronics 45-0516-00BU

Description
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes
Datasheet
Description
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9Male-9Female; D Sub Connector A Gc Electronics - 50F6423 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-9Female; D Sub Connector A Gc Electronics
50F6423
D Sub Adapter, 9Male-9Female; D Sub Connector A Gc Electronics 50F6423
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F6423
Product Name D Sub Adapter, 9Male-9Female; D Sub Connector A Gc Electronics
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details