GC Electronics Computer Cable, Serial, 3Ft, Putty; Connector Type A Gc Electronics 45-0463

Description
COMPUTER CABLE, SERIAL, 3FT, PUTTY; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 3FT, PUTTY; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 3Ft, Putty; Connector Type A Gc Electronics - 97F8867 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 3Ft, Putty; Connector Type A Gc Electronics
97F8867
Computer Cable, Serial, 3Ft, Putty; Connector Type A Gc Electronics 97F8867
COMPUTER CABLE, SERIAL, 3FT, PUTTY; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 3FT, PUTTY; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97F8867
Product Name Computer Cable, Serial, 3Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details