GC Electronics Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics 45-0431

Description
COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics - 50F6413 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics
50F6413
Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics 50F6413
COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6413
Product Name Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details