GC Electronics Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics 45-0405

Description
COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics - 50F6415 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics
50F6415
Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics 50F6415
COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 6FT, PUTTY; Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6415
Product Name Computer Cable, Keyboard, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
USB Cables - 1828913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details