GC Electronics Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics 45-0391

Description
COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft
Datasheet
Description
COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics - 50F6412 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics
50F6412
Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics 50F6412
COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft

COMPUTER CABLE, SERIAL, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6412
Product Name Computer Cable, Serial, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details