GC Electronics Computer Cable, Null Modem, Db9 F-F, 6Ft, Putty; Connector Type A Gc Electronics 45-0389

Description
COMPUTER CABLE, NULL MODEM, DB9 F-F, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Putty RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, DB9 F-F, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Putty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, Db9 F-F, 6Ft, Putty; Connector Type A Gc Electronics - 83F7101 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, Db9 F-F, 6Ft, Putty; Connector Type A Gc Electronics
83F7101
Computer Cable, Null Modem, Db9 F-F, 6Ft, Putty; Connector Type A Gc Electronics 83F7101
COMPUTER CABLE, NULL MODEM, DB9 F-F, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Putty RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, DB9 F-F, 6FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Putty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F7101
Product Name Computer Cable, Null Modem, Db9 F-F, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
USB Cables - 1828551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details