GC Electronics Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics 45-0378

Description
COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics - 64M1796 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics
64M1796
Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics 64M1796
COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64M1796
Product Name Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers