GC Electronics Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics 45-0375

Description
COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics - 50F6395 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics
50F6395
Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics 50F6395
COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6395
Product Name Computer Cable, Serial, 25Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1863187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details