GC Electronics Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 45-0373

Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics - 64M1794 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
64M1794
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 64M1794
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64M1794
Product Name Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details