GC Electronics Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics 45-0357

Description
COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:-; Cable Length:50ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:-; Cable Length:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics - 50F6401 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics
50F6401
Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics 50F6401
COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:-; Cable Length:50ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:-; Cable Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6401
Product Name Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details