GC Electronics Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics 45-0355

Description
COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics - 50F6396 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics
50F6396
Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics 50F6396
COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 50FT, PUTTY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6396
Product Name Computer Cable, Serial, 50Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1862810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details