GC Electronics Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 45-0321

Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics - 50F6411 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
50F6411
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 50F6411
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6411
Product Name Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details