GC Electronics Computer Cable, Ega, 10Ft, Putty; Connector Type A Gc Electronics 45-0314

Description
COMPUTER CABLE, EGA, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, EGA, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ega, 10Ft, Putty; Connector Type A Gc Electronics - 50F6387 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ega, 10Ft, Putty; Connector Type A Gc Electronics
50F6387
Computer Cable, Ega, 10Ft, Putty; Connector Type A Gc Electronics 50F6387
COMPUTER CABLE, EGA, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, EGA, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6387
Product Name Computer Cable, Ega, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1828549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details