GC Electronics D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Gc Electronics 41-2111-BU

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Cup Type D Sub Connector; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Cup Type D Sub Connector; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Gc Electronics - 01E8287 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Gc Electronics
01E8287
D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Gc Electronics 01E8287
D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Cup Type D Sub Connector; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Solder Cup Type D Sub Connector; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01E8287
Product Name D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Gc Electronics
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details