GC Electronics Miniature Snap Action Switch; Microswitch Type Gc Electronics 35-840

Description
MINIATURE SNAP ACTION SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet
Description
MINIATURE SNAP ACTION SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Snap Action Switch; Microswitch Type Gc Electronics - 22C1108 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Snap Action Switch; Microswitch Type Gc Electronics
22C1108
Miniature Snap Action Switch; Microswitch Type Gc Electronics 22C1108
MINIATURE SNAP ACTION SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

MINIATURE SNAP ACTION SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 22C1108
Product Name Miniature Snap Action Switch; Microswitch Type Gc Electronics
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details