Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
GC ELECTRONICS
35-689-BU -- SWITCHES - ROCKER SWITCHES
GC Electronics
Switches - Rocker Switches
35-689-BU
Description
SWITCH ROCKER SPST QUICK CONNECT
Description
SWITCH ROCKER SPST QUICK CONNECT
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Rocker Switches
35-689-BU
Switches - Rocker Switches
35-689-BU
SWITCH ROCKER SPST QUICK CONNECT
SWITCH ROCKER SPST QUICK CONNECT
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rocker Switches
Product Number
35-689-BU
Product Name
Switches - Rocker Switches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rocker Switches
1748298
Specs
Momentary Contact Switch Function
Latching
Pole & Throw Specifications
Double Pole, Double Throw
Terminal Type
Quick connect
View Details
Suzhou Ele Mfg Co., Ltd.
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade
1005S
Specs
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Aratas America LLC
A8L Miniature Rocker Switch
A8L-21-13N2
Specs
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Right Angle PC Pins; Right-angled PCB
View Details
3
suppliers
Sensata Technologies
RS/QS Rocker Switch Modules
Specs
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details