GC Electronics Pushbutton Switch; Product Range Gc Electronics 35-421

Description
Pushbutton Switch; Product Range:35 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
Pushbutton Switch; Product Range:35 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Gc Electronics - 25C3829 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Gc Electronics
25C3829
Pushbutton Switch; Product Range Gc Electronics 25C3829
Pushbutton Switch; Product Range:35 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Illumination Color:Non Illuminated RoHS Compliant: Yes

Pushbutton Switch; Product Range:35 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25C3829
Product Name Pushbutton Switch; Product Range Gc Electronics
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012CF24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details